Vishay Intertechnology, Inc. Ceramic Capacitors K224M20X7RF5UH5

Description
0.22µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K224M20X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224M20X7RF5UH5-ND
Ceramic Capacitors K224M20X7RF5UH5-ND
0.22µF ±20% 50V Ceramic Capacitor X7R Radial

0.22µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K224M20X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K224M20X7RF5UH5
Capacitors - Ceramic Capacitors K224M20X7RF5UH5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site
K 50V 220Nf ± 20 % X7R Ammo E3 Vishay - 92K2687 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Nf ± 20 % X7R Ammo E3 Vishay
92K2687
K 50V 220Nf ± 20 % X7R Ammo E3 Vishay 92K2687
K 50V 220NF ± 20 % X7R AMMO E3

K 50V 220NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K224M20X7RF5UH5-ND K224M20X7RF5UH5 92K2687
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 220Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details