0.22µF ±20% 50V Ceramic Capacitor X7R Radial
CAP CER 0.22UF 50V X7R RADIAL
K 50V 220NF ±20% X7R BULK E3
CAP CER 0.22UF 50V X7R RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K224M20X7RF53K5-ND | K224M20X7RF53K5 | 21M7660 | K224M20X7RF53K5 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 50V 220Nf ±20% X7R Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |