Vishay Intertechnology, Inc. 0.22uF 50V Capacitor K224M20X7RF53H5

Description
Capacitor Ceramic 0.22uF 50V X7R Radial 5mm 125C Product overview: K224M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224M20X7RF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 0.22uF 50V X7R Radial 5mm 125C Product overview: K224M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224M20X7RF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22uF 50V Capacitor
60-K224M20X7RF53H5
0.22uF 50V Capacitor 60-K224M20X7RF53H5
Capacitor Ceramic 0.22uF 50V X7R Radial 5mm 125C Product overview: K224M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224M20X7RF53H5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 0.22uF 50V X7R Radial 5mm 125C Product overview: K224M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224M20X7RF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K224M20X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224M20X7RF53H5-ND
Ceramic Capacitors K224M20X7RF53H5-ND
0.22µF ±20% 50V Ceramic Capacitor X7R Radial

0.22µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Nf ± 20 % X7R Bulk E3 Vishay - 92K2691 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Nf ± 20 % X7R Bulk E3 Vishay
92K2691
K 50V 220Nf ± 20 % X7R Bulk E3 Vishay 92K2691
K 50V 220NF ± 20 % X7R BULK E3

K 50V 220NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K224M20X7RF53H5 K224M20X7RF53H5-ND 92K2691
Product Name 0.22uF 50V Capacitor Ceramic Capacitors K 50V 220Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details