Vishay Intertechnology, Inc. Ceramic Capacitors K224K20X7RH53K2

Description
0.22µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K224K20X7RH53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224K20X7RH53K2-ND
Ceramic Capacitors K224K20X7RH53K2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Radial

0.22µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K224K20X7RH53K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K224K20X7RH53K2
Ceramic Capacitors K224K20X7RH53K2
CAP CER 0.22UF 100V X7R RADIAL

CAP CER 0.22UF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 220Nf ± 10 % X7R Bulk E3 Vishay - 92K2683 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 220Nf ± 10 % X7R Bulk E3 Vishay
92K2683
K 100V 220Nf ± 10 % X7R Bulk E3 Vishay 92K2683
K 100V 220NF ± 10 % X7R BULK E3

K 100V 220NF ± 10 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K224K20X7RH53K2-ND K224K20X7RH53K2 92K2683
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 220Nf ± 10 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers