Vishay Intertechnology, Inc. Ceramic Capacitors K224K20X7RF5TL2

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K224K20X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224K20X7RF5TL2-ND
Ceramic Capacitors K224K20X7RF5TL2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Nf ± 10 % X7R Reel E3 Vishay - 18J1417 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Nf ± 10 % X7R Reel E3 Vishay
18J1417
K 50V 220Nf ± 10 % X7R Reel E3 Vishay 18J1417
K 50V 220NF ± 10 % X7R REEL E3

K 50V 220NF ± 10 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K224K20X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K224K20X7RF5TL2
Capacitors - Ceramic Capacitors K224K20X7RF5TL2
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K224K20X7RF5TL2-ND 18J1417 K224K20X7RF5TL2
Product Name Ceramic Capacitors K 50V 220Nf ± 10 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details