Vishay Intertechnology, Inc. Ceramic Capacitors K224K20X7RF5TH5

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1103TR-ND
Ceramic Capacitors BC1103TR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1103CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1103CT-ND
Ceramic Capacitors BC1103CT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1816534 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816534
MLCCs - Multilayer Ceramic Capacitors 1816534
Capacitor MLCC Radial Leaded K 50V 220N

Capacitor MLCC Radial Leaded K 50V 220N

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1816514 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816514
MLCCs - Multilayer Ceramic Capacitors 1816514
Capacitor MLCC Radial Leaded K 50V 220N

Capacitor MLCC Radial Leaded K 50V 220N

Supplier's Site
Singapore, Singapore
0.22uF 50V Capacitor
60-K224K20X7RF5TH5
0.22uF 50V Capacitor 60-K224K20X7RF5TH5
Cap Ceramic 0.22uF 50V X7R 10% Radial 5mm Product overview: K224K20X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224K20X7RF5TH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V X7R 10% Radial 5mm Product overview: K224K20X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224K20X7RF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K224K20X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K224K20X7RF5TH5
Ceramic Capacitors K224K20X7RF5TH5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C1035 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C1035
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C1035
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7710 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7710
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7710
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1103TR-ND 1816534 60-K224K20X7RF5TH5 K224K20X7RF5TH5 95C1035
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.22uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details