Vishay Intertechnology, Inc. Ceramic Capacitors K224K20X7RF53H5G

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K224K20X7RF53H5G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K224K20X7RF53H5G-ND
Ceramic Capacitors 56-K224K20X7RF53H5G-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2107810 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107810
MLCCs - Multilayer Ceramic Capacitors 2107810
K 50V 0.22 µF +-10% X7R BULK Green Auto

K 50V 0.22 µF +-10% X7R BULK Green Auto

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2107811 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107811
MLCCs - Multilayer Ceramic Capacitors 2107811
K 50V 0.22 µF +-10% X7R BULK Green Auto

K 50V 0.22 µF +-10% X7R BULK Green Auto

Supplier's Site
Ceramic Capacitors - K224K20X7RF53H5G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K224K20X7RF53H5G
Ceramic Capacitors K224K20X7RF53H5G
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Vishay - 92AH5360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
92AH5360
Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Vishay 92AH5360
CAP, 0.22UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K224K20X7RF53H5G-ND 2107810 K224K20X7RF53H5G 92AH5360
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 C (-67 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details