Vishay Intertechnology, Inc. Ceramic Capacitors K223Z10Y5VF5TL2

Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223Z10Y5VF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223Z10Y5VF5TL2-ND
Ceramic Capacitors K223Z10Y5VF5TL2-ND
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 22Nf -20% Y5V Reel E3 Vishay - 92K2664 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Nf -20% Y5V Reel E3 Vishay
92K2664
K 50V 22Nf -20% Y5V Reel E3 Vishay 92K2664
K 50V 22NF -20% Y5V REEL E3

K 50V 22NF -20% Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K223Z10Y5VF5TL2-ND 92K2664
Product Name Ceramic Capacitors K 50V 22Nf -20% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers