Vishay Intertechnology, Inc. Ceramic Capacitors K223M20X7RL5TH5

Description
0.022µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M20X7RL5TH5-ND
Ceramic Capacitors K223M20X7RL5TH5-ND
0.022µF ±20% 500V Ceramic Capacitor X7R Radial

0.022µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K223M20X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223M20X7RL5TH5
Ceramic Capacitors K223M20X7RL5TH5
CAP CER 0.022UF 500V X7R RADIAL

CAP CER 0.022UF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 22Nf ±20% X7R Reel E3 Vishay - 92K2660 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 22Nf ±20% X7R Reel E3 Vishay
92K2660
K 500V 22Nf ±20% X7R Reel E3 Vishay 92K2660
K 500V 22NF ±20% X7R REEL E3

K 500V 22NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K223M20X7RL5TH5-ND K223M20X7RL5TH5 92K2660
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 22Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details