Vishay Intertechnology, Inc. Ceramic Capacitors K223M20X7RL53H5

Description
0.022µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M20X7RL53H5-ND
Ceramic Capacitors K223M20X7RL53H5-ND
0.022µF ±20% 500V Ceramic Capacitor X7R Radial

0.022µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 22Nf ±20% X7R Bulk E3 Vishay - 92K2662 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 22Nf ±20% X7R Bulk E3 Vishay
92K2662
K 500V 22Nf ±20% X7R Bulk E3 Vishay 92K2662
K 500V 22NF ±20% X7R BULK E3

K 500V 22NF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K223M20X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223M20X7RL53H5
Ceramic Capacitors K223M20X7RL53H5
CAP CER 0.022UF 500V X7R RADIAL

CAP CER 0.022UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K223M20X7RL53H5-ND 92K2662 K223M20X7RL53H5
Product Name Ceramic Capacitors K 500V 22Nf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details