Vishay Intertechnology, Inc. Ceramic Capacitors K223M15X7RK5TL2

Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M15X7RK5TL2-ND
Ceramic Capacitors K223M15X7RK5TL2-ND
0.022µF ±20% 200V Ceramic Capacitor X7R Radial

0.022µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 22Nf ±20% X7R Reel E3 Vishay - 92K2655 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 22Nf ±20% X7R Reel E3 Vishay
92K2655
K 200V 22Nf ±20% X7R Reel E3 Vishay 92K2655
K 200V 22NF ±20% X7R REEL E3

K 200V 22NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K223M15X7RK5TL2-ND 92K2655
Product Name Ceramic Capacitors K 200V 22Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details