Vishay Intertechnology, Inc. Ceramic Capacitors K223M15X7RK5TH5

Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M15X7RK5TH5-ND
Ceramic Capacitors K223M15X7RK5TH5-ND
0.022µF ±20% 200V Ceramic Capacitor X7R Radial

0.022µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 22Nf ±20% X7R Reel E3 Vishay - 92K2654 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 22Nf ±20% X7R Reel E3 Vishay
92K2654
K 200V 22Nf ±20% X7R Reel E3 Vishay 92K2654
K 200V 22NF ±20% X7R REEL E3

K 200V 22NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K223M15X7RK5TH5-ND 92K2654
Product Name Ceramic Capacitors K 200V 22Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers