Vishay Intertechnology, Inc. Ceramic Capacitors K223M15X7RK53L2

Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M15X7RK53L2-ND
Ceramic Capacitors K223M15X7RK53L2-ND
0.022µF ±20% 200V Ceramic Capacitor X7R Radial

0.022µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 22Nf ±20% X7R Bulk E3 Vishay - 92K2659 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 22Nf ±20% X7R Bulk E3 Vishay
92K2659
K 200V 22Nf ±20% X7R Bulk E3 Vishay 92K2659
K 200V 22NF ±20% X7R BULK E3

K 200V 22NF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K223M15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223M15X7RK53L2
Ceramic Capacitors K223M15X7RK53L2
CAP CER 0.022UF 200V X7R RADIAL

CAP CER 0.022UF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K223M15X7RK53L2-ND 92K2659 K223M15X7RK53L2
Product Name Ceramic Capacitors K 200V 22Nf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1572-1033-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers