Vishay Intertechnology, Inc. Ceramic Capacitors K223M15X7RK53H5

Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M15X7RK53H5-ND
Ceramic Capacitors K223M15X7RK53H5-ND
0.022µF ±20% 200V Ceramic Capacitor X7R Radial

0.022µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 22Nf ±20% X7R Bulk E3 Vishay - 92K2658 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 22Nf ±20% X7R Bulk E3 Vishay
92K2658
K 200V 22Nf ±20% X7R Bulk E3 Vishay 92K2658
K 200V 22NF ±20% X7R BULK E3

K 200V 22NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K223M15X7RK53H5-ND 92K2658
Product Name Ceramic Capacitors K 200V 22Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details