Vishay Intertechnology, Inc. Ceramic Capacitors K223M15X7RH5UL2

Description
0.022µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M15X7RH5UL2-ND
Ceramic Capacitors K223M15X7RH5UL2-ND
0.022µF ±20% 100V Ceramic Capacitor X7R Radial

0.022µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K223M15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K223M15X7RH5UL2
Capacitors - Ceramic Capacitors K223M15X7RH5UL2
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site
K 100V 22Nf ± 20 % X7R Ammo E3 Vishay - 92K2650 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 22Nf ± 20 % X7R Ammo E3 Vishay
92K2650
K 100V 22Nf ± 20 % X7R Ammo E3 Vishay 92K2650
K 100V 22NF ± 20 % X7R AMMO E3

K 100V 22NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K223M15X7RH5UL2-ND K223M15X7RH5UL2 92K2650
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 22Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers