Vishay Intertechnology, Inc. Ceramic Capacitors K223M15X7RF5UL2

Description
0.022µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M15X7RF5UL2-ND
Ceramic Capacitors K223M15X7RF5UL2-ND
0.022µF ±20% 50V Ceramic Capacitor X7R Radial

0.022µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 22Nf ± 20 % X7R Ammo E3 Vishay - 92K2641 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Nf ± 20 % X7R Ammo E3 Vishay
92K2641
K 50V 22Nf ± 20 % X7R Ammo E3 Vishay 92K2641
K 50V 22NF ± 20 % X7R AMMO E3

K 50V 22NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K223M15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K223M15X7RF5UL2
Capacitors - Ceramic Capacitors K223M15X7RF5UL2
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K223M15X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223M15X7RF5UL2
Ceramic Capacitors K223M15X7RF5UL2
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K223M15X7RF5UL2-ND 92K2641 K223M15X7RF5UL2 K223M15X7RF5UL2
Product Name Ceramic Capacitors K 50V 22Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers