Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RK5UL2

Description
0.022µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223K15X7RK5UL2-ND
Ceramic Capacitors K223K15X7RK5UL2-ND
0.022µF ±10% 200V Ceramic Capacitor X7R Radial

0.022µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 22Nf ±10% X7R Ammo E3 Vishay - 92K2626 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 22Nf ±10% X7R Ammo E3 Vishay
92K2626
K 200V 22Nf ±10% X7R Ammo E3 Vishay 92K2626
K 200V 22NF ±10% X7R AMMO E3

K 200V 22NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K223K15X7RK5UL2-ND 92K2626
Product Name Ceramic Capacitors K 200V 22Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers