Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RH5TH5

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K223K15X7RH5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K223K15X7RH5TH5TR-ND
Ceramic Capacitors 56-K223K15X7RH5TH5TR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K223K15X7RH5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K223K15X7RH5TH5CT-ND
Ceramic Capacitors 56-K223K15X7RH5TH5CT-ND
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Vishay - 95C1026 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Vishay
95C1026
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Vishay 95C1026
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - K223K15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K223K15X7RH5TH5
Capacitors - Ceramic Capacitors K223K15X7RH5TH5
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K223K15X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223K15X7RH5TH5
Ceramic Capacitors K223K15X7RH5TH5
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K223K15X7RH5TH5TR-ND 95C1026 K223K15X7RH5TH5 K223K15X7RH5TH5
Product Name Ceramic Capacitors Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF150J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details