Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RF5UL2

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K223K15X7RF5UL2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K223K15X7RF5UL2CT-ND
Ceramic Capacitors 56-K223K15X7RF5UL2CT-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K223K15X7RF5UL2TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K223K15X7RF5UL2TB-ND
Ceramic Capacitors 56-K223K15X7RF5UL2TB-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
22nF 50V Capacitor
60-K223K15X7RF5UL2
22nF 50V Capacitor 60-K223K15X7RF5UL2
Ceramic Capacitor 22nF 50V X7R 10% Radial 2.5mm Product overview: K223K15X7RF5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K223K15X7RF5UL2 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 22nF 50V X7R 10% Radial 2.5mm Product overview: K223K15X7RF5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K223K15X7RF5UL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K223K15X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223K15X7RF5UL2
Ceramic Capacitors K223K15X7RF5UL2
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0522
Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0522
CAP, 0.022UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.022UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K223K15X7RF5UL2CT-ND 60-K223K15X7RF5UL2 K223K15X7RF5UL2 69AH0522
Product Name Ceramic Capacitors 22nF 50V Capacitor Ceramic Capacitors Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 2002-105MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers