Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RF5TL2

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1080CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1080CT-ND
Ceramic Capacitors BC1080CT-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1080TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1080TR-ND
Ceramic Capacitors BC1080TR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
22nF 50V Capacitor
60-K223K15X7RF5TL2
22nF 50V Capacitor 60-K223K15X7RF5TL2
Cap Ceramic 22nF 50V X7R 10% Radial 2.5mm Product overview: K223K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K223K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Cap Ceramic 22nF 50V X7R 10% Radial 2.5mm Product overview: K223K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K223K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C1025 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C1025
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C1025
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7709 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7709
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7709
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1080CT-ND 60-K223K15X7RF5TL2 95C1025
Product Name Ceramic Capacitors 22nF 50V Capacitor Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details