22nF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K223K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K223K15X7RF53L2 can be used for catalog matching and distributor lookup.
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
MONO CAP .022UF 50V .1 LS
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K223K15X7RF53L2 | K223K15X7RF53L2-ND | K223K15X7RF53L2 | 94H7604 |
| Product Name | 22nF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |