Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RF53H5G

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K223K15X7RF53H5G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K223K15X7RF53H5G-ND
Ceramic Capacitors 56-K223K15X7RF53H5G-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2107808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107808
MLCCs - Multilayer Ceramic Capacitors 2107808
K 50V 220nF +-10% X7R BULK Green Auto

K 50V 220nF +-10% X7R BULK Green Auto

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2107809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107809
MLCCs - Multilayer Ceramic Capacitors 2107809
K 50V 220nF +-10% X7R BULK Green Auto

K 50V 220nF +-10% X7R BULK Green Auto

Supplier's Site
Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay - 92AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
92AH5359
Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay 92AH5359
CAP, 0.022UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.022UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - K223K15X7RF53H5G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223K15X7RF53H5G
Ceramic Capacitors K223K15X7RF53H5G
K 50V 220NF 10% X7R BULK GREEN A

K 50V 220NF 10% X7R BULK GREEN A

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K223K15X7RF53H5G-ND 2107808 92AH5359 K223K15X7RF53H5G
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.022Uf, 50V, Mlcc, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 C (-67 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details