Vishay Intertechnology, Inc. Ceramic Capacitors K222M15X7RK5UH5

Description
2200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222M15X7RK5UH5-ND
Ceramic Capacitors K222M15X7RK5UH5-ND
2200pF ±20% 200V Ceramic Capacitor X7R Radial

2200pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 2,2Nf ±20% X7R Ammo E3 Vishay - 92K2600 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±20% X7R Ammo E3 Vishay
92K2600
K 200V 2,2Nf ±20% X7R Ammo E3 Vishay 92K2600
K 200V 2,2NF ±20% X7R AMMO E3

K 200V 2,2NF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K222M15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222M15X7RK5UH5
Ceramic Capacitors K222M15X7RK5UH5
CAP CER 2200PF 200V X7R RADIAL

CAP CER 2200PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K222M15X7RK5UH5-ND 92K2600 K222M15X7RK5UH5
Product Name Ceramic Capacitors K 200V 2,2Nf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details