Vishay Intertechnology, Inc. Ceramic Capacitors K222M15X7RH5UL2

Description
2200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222M15X7RH5UL2-ND
Ceramic Capacitors K222M15X7RH5UL2-ND
2200pF ±20% 100V Ceramic Capacitor X7R Radial

2200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay - 92K2595 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay
92K2595
K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay 92K2595
K 100V 2,2NF ± 20 % X7R AMMO E3

K 100V 2,2NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K222M15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222M15X7RH5UL2
Capacitors - Ceramic Capacitors K222M15X7RH5UL2
CAP CER 2200PF 100V X7R RADIAL

CAP CER 2200PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K222M15X7RH5UL2-ND 92K2595 K222M15X7RH5UL2
Product Name Ceramic Capacitors K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details