Vishay Intertechnology, Inc. Ceramic Capacitors K222M15X7RH5UH5

Description
2200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222M15X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222M15X7RH5UH5-ND
Ceramic Capacitors K222M15X7RH5UH5-ND
2200pF ±20% 100V Ceramic Capacitor X7R Radial

2200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay - 92K2594 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay
92K2594
K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay 92K2594
K 100V 2,2NF ± 20 % X7R AMMO E3

K 100V 2,2NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222M15X7RH5UH5-ND 92K2594
Product Name Ceramic Capacitors K 100V 2,2Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details