Vishay Intertechnology, Inc. Ceramic Capacitors K222M15X7RF53L2

Description
2200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222M15X7RF53L2-ND
Ceramic Capacitors K222M15X7RF53L2-ND
2200pF ±20% 50V Ceramic Capacitor X7R Radial

2200pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 2,2Nf ± 20 % X7R Bulk E3 Vishay - 92K2591 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,2Nf ± 20 % X7R Bulk E3 Vishay
92K2591
K 50V 2,2Nf ± 20 % X7R Bulk E3 Vishay 92K2591
K 50V 2,2NF ± 20 % X7R BULK E3

K 50V 2,2NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222M15X7RF53L2-ND 92K2591
Product Name Ceramic Capacitors K 50V 2,2Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details