Vishay Intertechnology, Inc. Ceramic Capacitors K222M10X7RH5TH5

Description
2200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222M10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222M10X7RH5TH5-ND
Ceramic Capacitors K222M10X7RH5TH5-ND
2200pF ±20% 100V Ceramic Capacitor X7R Radial

2200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222M10X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222M10X7RH5TH5
Capacitors - Ceramic Capacitors K222M10X7RH5TH5
CAP CER 2200PF 100V X7R RADIAL

CAP CER 2200PF 100V X7R RADIAL

Supplier's Site
K 100V 2,2Nf ±20% X7R Reel E3 Vishay - 92K2580 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,2Nf ±20% X7R Reel E3 Vishay
92K2580
K 100V 2,2Nf ±20% X7R Reel E3 Vishay 92K2580
K 100V 2,2NF ±20% X7R REEL E3

K 100V 2,2NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K222M10X7RH5TH5-ND K222M10X7RH5TH5 92K2580
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,2Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details