Vishay Intertechnology, Inc. Ceramic Capacitors K222K20C0GK5UH5

Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K20C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K20C0GK5UH5-ND
Ceramic Capacitors K222K20C0GK5UH5-ND
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 2,2Nf ±10% C0G Ammo E3 Vishay - 92K2570 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±10% C0G Ammo E3 Vishay
92K2570
K 200V 2,2Nf ±10% C0G Ammo E3 Vishay 92K2570
K 200V 2,2NF ±10% C0G AMMO E3

K 200V 2,2NF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222K20C0GK5UH5-ND 92K2570
Product Name Ceramic Capacitors K 200V 2,2Nf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details