Vishay Intertechnology, Inc. Ceramic Capacitors K222K20C0GK5TH5

Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K20C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K20C0GK5TH5-ND
Ceramic Capacitors K222K20C0GK5TH5-ND
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 2,2Nf ±10% C0G Reel E3 Vishay - 92K2568 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±10% C0G Reel E3 Vishay
92K2568
K 200V 2,2Nf ±10% C0G Reel E3 Vishay 92K2568
K 200V 2,2NF ±10% C0G REEL E3

K 200V 2,2NF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222K20C0GK5TH5-ND 92K2568
Product Name Ceramic Capacitors K 200V 2,2Nf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details