Vishay Intertechnology, Inc. Ceramic Capacitors K222K20C0GK53L2

Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K20C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K20C0GK53L2-ND
Ceramic Capacitors K222K20C0GK53L2-ND
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 2,2Nf ±10% C0G Bulk E3 Vishay - 92K2573 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±10% C0G Bulk E3 Vishay
92K2573
K 200V 2,2Nf ±10% C0G Bulk E3 Vishay 92K2573
K 200V 2,2NF ±10% C0G BULK E3

K 200V 2,2NF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222K20C0GK53L2-ND 92K2573
Product Name Ceramic Capacitors K 200V 2,2Nf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details