Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RK5UL2

Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15X7RK5UL2-ND
Ceramic Capacitors K222K15X7RK5UL2-ND
2200pF ±10% 200V Ceramic Capacitor X7R Radial

2200pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K222K15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222K15X7RK5UL2
Ceramic Capacitors K222K15X7RK5UL2
CAP CER 2200PF 200V X7R RADIAL

CAP CER 2200PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 2,2Nf ±10% X7R Ammo E3 Vishay - 92K2555 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±10% X7R Ammo E3 Vishay
92K2555
K 200V 2,2Nf ±10% X7R Ammo E3 Vishay 92K2555
K 200V 2,2NF ±10% X7R AMMO E3

K 200V 2,2NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K222K15X7RK5UL2-ND K222K15X7RK5UL2 92K2555
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 2,2Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details