Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RK53L2

Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15X7RK53L2-ND
Ceramic Capacitors K222K15X7RK53L2-ND
2200pF ±10% 200V Ceramic Capacitor X7R Radial

2200pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K222K15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222K15X7RK53L2
Ceramic Capacitors K222K15X7RK53L2
CAP CER 2200PF 200V X7R RADIAL

CAP CER 2200PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K222K15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15X7RK53L2
Capacitors - Ceramic Capacitors K222K15X7RK53L2
CAP CER 2200PF 200V X7R RADIAL

CAP CER 2200PF 200V X7R RADIAL

Supplier's Site
K 200V 2,2Nf ±10% X7R Bulk E3 Vishay - 92K2557 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±10% X7R Bulk E3 Vishay
92K2557
K 200V 2,2Nf ±10% X7R Bulk E3 Vishay 92K2557
K 200V 2,2NF ±10% X7R BULK E3

K 200V 2,2NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K222K15X7RK53L2-ND K222K15X7RK53L2 K222K15X7RK53L2 92K2557
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 2,2Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details