2200pF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 2200PF 100V X7R RADIAL
CERAMIC CAPACITOR 2200PF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes
CAP CER 2200PF 100V X7R RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1118TR-ND | K222K15X7RH5TH5 | 95C1022 | K222K15X7RH5TH5 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |