Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RF53K2

Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15X7RF53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15X7RF53K2-ND
Ceramic Capacitors K222K15X7RF53K2-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial

2200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222K15X7RF53K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15X7RF53K2
Capacitors - Ceramic Capacitors K222K15X7RF53K2
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site
K 50V 2,2Nf ± 10 % X7R Bulk E3 Vishay - 92K2545 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,2Nf ± 10 % X7R Bulk E3 Vishay
92K2545
K 50V 2,2Nf ± 10 % X7R Bulk E3 Vishay 92K2545
K 50V 2,2NF ± 10 % X7R BULK E3

K 50V 2,2NF ± 10 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K222K15X7RF53K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222K15X7RF53K2
Ceramic Capacitors K222K15X7RF53K2
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K222K15X7RF53K2-ND K222K15X7RF53K2 92K2545 K222K15X7RF53K2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 2,2Nf ± 10 % X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers