2200pF ±10% 50V Ceramic Capacitor X7R Radial
Vishay K222K15X7RF53H5G
Vishay K222K15X7RF53H5G
CAP, 2200PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
K 50V 2.2NF 10% X7R BULK GREEN A
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-K222K15X7RF53H5G-ND | 2107804 | 92AH5357 | K222K15X7RF53H5G |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 2200Pf, 50V, Mlcc, Radial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |