Vishay Intertechnology, Inc. Ceramic Capacitors K222K15C0GF55K2

Description
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15C0GF55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15C0GF55K2-ND
Ceramic Capacitors K222K15C0GF55K2-ND
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222K15C0GF55K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15C0GF55K2
Capacitors - Ceramic Capacitors K222K15C0GF55K2
CAP CER 2200PF 50V NP0 RADIAL

CAP CER 2200PF 50V NP0 RADIAL

Supplier's Site
K 50V 2,2Nf ± 10 % C0G Bulk E3 Vishay - 21M7651 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,2Nf ± 10 % C0G Bulk E3 Vishay
21M7651
K 50V 2,2Nf ± 10 % C0G Bulk E3 Vishay 21M7651
K 50V 2,2NF ± 10 % C0G BULK E3

K 50V 2,2NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K222K15C0GF55K2-ND K222K15C0GF55K2 21M7651
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 2,2Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details