Vishay Intertechnology, Inc. Ceramic Capacitors K222K10X7RH53L2

Description
2200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K10X7RH53L2-ND
Ceramic Capacitors K222K10X7RH53L2-ND
2200pF ±10% 100V Ceramic Capacitor X7R Radial

2200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 2,2Nf ±10% X7R Bulk E3 Vishay - 92K2531 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,2Nf ±10% X7R Bulk E3 Vishay
92K2531
K 100V 2,2Nf ±10% X7R Bulk E3 Vishay 92K2531
K 100V 2,2NF ±10% X7R BULK E3

K 100V 2,2NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222K10X7RH53L2-ND 92K2531
Product Name Ceramic Capacitors K 100V 2,2Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers