Vishay Intertechnology, Inc. Ceramic Capacitors K222J20C0GK5TL2

Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222J20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222J20C0GK5TL2-ND
Ceramic Capacitors K222J20C0GK5TL2-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 2,2Nf ±5% C0G Reel E3 Vishay - 92K2515 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±5% C0G Reel E3 Vishay
92K2515
K 200V 2,2Nf ±5% C0G Reel E3 Vishay 92K2515
K 200V 2,2NF ±5% C0G REEL E3

K 200V 2,2NF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222J20C0GK5TL2-ND 92K2515
Product Name Ceramic Capacitors K 200V 2,2Nf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers