Vishay Intertechnology, Inc. Ceramic Capacitors K222J20C0GK53H5

Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222J20C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222J20C0GK53H5-ND
Ceramic Capacitors K222J20C0GK53H5-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 2,2Nf ±5% C0G Bulk E3 Vishay - 92K2518 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±5% C0G Bulk E3 Vishay
92K2518
K 200V 2,2Nf ±5% C0G Bulk E3 Vishay 92K2518
K 200V 2,2NF ±5% C0G BULK E3

K 200V 2,2NF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K222J20C0GK53H5-ND 92K2518
Product Name Ceramic Capacitors K 200V 2,2Nf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details