Vishay Intertechnology, Inc. Ceramic Capacitors K221M15X7RL5UH5

Description
220pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M15X7RL5UH5-ND
Ceramic Capacitors K221M15X7RL5UH5-ND
220pF ±20% 500V Ceramic Capacitor X7R Radial

220pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M15X7RL5UH5
Capacitors - Ceramic Capacitors K221M15X7RL5UH5
CAP CER 220PF 500V X7R RADIAL

CAP CER 220PF 500V X7R RADIAL

Supplier's Site
K 500V 220Pf ±20% X7R Ammo E3 Vishay - 92K2498 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 220Pf ±20% X7R Ammo E3 Vishay
92K2498
K 500V 220Pf ±20% X7R Ammo E3 Vishay 92K2498
K 500V 220PF ±20% X7R AMMO E3

K 500V 220PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221M15X7RL5UH5-ND K221M15X7RL5UH5 92K2498
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 220Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers