Vishay Intertechnology, Inc. Ceramic Capacitors K221M10X7RF5TH5

Description
220pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M10X7RF5TH5-ND
Ceramic Capacitors K221M10X7RF5TH5-ND
220pF ±20% 50V Ceramic Capacitor X7R Radial

220pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221M10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M10X7RF5TH5
Capacitors - Ceramic Capacitors K221M10X7RF5TH5
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site
K 50V 220Pf ±20% X7R Reel E3 Vishay - 92K2468 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±20% X7R Reel E3 Vishay
92K2468
K 50V 220Pf ±20% X7R Reel E3 Vishay 92K2468
K 50V 220PF ±20% X7R REEL E3

K 50V 220PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221M10X7RF5TH5-ND K221M10X7RF5TH5 92K2468
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 220Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details