Vishay Intertechnology, Inc. Ceramic Capacitors K221K15X7RL5UH5

Description
220pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2674TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2674TB-ND
Ceramic Capacitors BC2674TB-ND
220pF ±10% 500V Ceramic Capacitor X7R Radial

220pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2674CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2674CT-ND
Ceramic Capacitors BC2674CT-ND
220pF ±10% 500V Ceramic Capacitor X7R Radial

220pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
220pF 500V Capacitor
60-K221K15X7RL5UH5
220pF 500V Capacitor 60-K221K15X7RL5UH5
220pF 500V X7R Ceramic Capacitor, Radial, 10% Product overview: K221K15X7RL5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RL5UH5 can be used for catalog matching and distributor lookup.

220pF 500V X7R Ceramic Capacitor, Radial, 10% Product overview: K221K15X7RL5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RL5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number BC2674TB-ND 60-K221K15X7RL5UH5
Product Name Ceramic Capacitors 220pF 500V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details