Vishay Intertechnology, Inc. Ceramic Capacitors K221K15X7RF5TL2

Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1068CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1068CT-ND
Ceramic Capacitors BC1068CT-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1068TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1068TR-ND
Ceramic Capacitors BC1068TR-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
220pF 50V Capacitor
60-K221K15X7RF5TL2
220pF 50V Capacitor 60-K221K15X7RF5TL2
Capacitor Ceramic 220pF 50V X7R Radial 10% Product overview: K221K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 220pF 50V X7R Radial 10% Product overview: K221K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1349520-K221K15X7RF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349520-K221K15X7RF5TL2
Capacitors - Ceramic Capacitors 1349520-K221K15X7RF5TL2
Win Source Part Number: 1349520-K221K15X7RF5 TL2 Category: Capacitors - Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Applications: General Purpose Height - Seated (Max): 0.220" (5.60mm) Standard Package: 4,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1349520-K221K15X7RF5TL2
Category: Capacitors - Ceramic Capacitors
Series: Mono-Kap™ K
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Applications: General Purpose
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 4,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C1015 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C1015
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C1015
CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7707
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7707
CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, 10%, X7R; Capacitance Vishay - 57AC2378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, X7R; Capacitance Vishay
57AC2378
Cap, 220Pf, 50V, 10%, X7R; Capacitance Vishay 57AC2378
CAP, 220PF, 50V, 10%, X7R; Capacitance:220pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, X7R; Capacitance:220pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - K221K15X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K15X7RF5TL2
Ceramic Capacitors K221K15X7RF5TL2
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1068CT-ND 60-K221K15X7RF5TL2 1349520-K221K15X7RF5TL2 95C1015 57AC2378 K221K15X7RF5TL2
Product Name Ceramic Capacitors 220pF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Vishay Cap, 220Pf, 50V, 10%, X7R; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details