Vishay Intertechnology, Inc. Ceramic Capacitors K221K15X7RF5TK2

Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15X7RF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15X7RF5TK2-ND
Ceramic Capacitors K221K15X7RF5TK2-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Pf ±10% X7R Reel E3 Vishay - 21M7645 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±10% X7R Reel E3 Vishay
21M7645
K 50V 220Pf ±10% X7R Reel E3 Vishay 21M7645
K 50V 220PF ±10% X7R REEL E3

K 50V 220PF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221K15X7RF5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15X7RF5TK2
Capacitors - Ceramic Capacitors K221K15X7RF5TK2
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221K15X7RF5TK2-ND 21M7645 K221K15X7RF5TK2
Product Name Ceramic Capacitors K 50V 220Pf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers