Vishay Intertechnology, Inc. Ceramic Capacitors K221K15C0GL5UH5

Description
220pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15C0GL5UH5-ND
Ceramic Capacitors K221K15C0GL5UH5-ND
220pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 220Pf ±10% C0G Ammo E3 Vishay - 92K2450 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 220Pf ±10% C0G Ammo E3 Vishay
92K2450
K 500V 220Pf ±10% C0G Ammo E3 Vishay 92K2450
K 500V 220PF ±10% C0G AMMO E3

K 500V 220PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221K15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15C0GL5UH5
Capacitors - Ceramic Capacitors K221K15C0GL5UH5
CAP CER 220PF 500V C0G/NP0 RAD

CAP CER 220PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221K15C0GL5UH5-ND 92K2450 K221K15C0GL5UH5
Product Name Ceramic Capacitors K 500V 220Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers