Vishay Intertechnology, Inc. Ceramic Capacitors K221K15C0GK5UH5

Description
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15C0GK5UH5-ND
Ceramic Capacitors K221K15C0GK5UH5-ND
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K221K15C0GK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K15C0GK5UH5
Ceramic Capacitors K221K15C0GK5UH5
CAP CER 220PF 200V C0G/NP0 RAD

CAP CER 220PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 220Pf ±10% C0G Ammo E3 Vishay - 92K2445 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±10% C0G Ammo E3 Vishay
92K2445
K 200V 220Pf ±10% C0G Ammo E3 Vishay 92K2445
K 200V 220PF ±10% C0G AMMO E3

K 200V 220PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221K15C0GK5UH5-ND K221K15C0GK5UH5 92K2445
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 220Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF621J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details