Vishay Intertechnology, Inc. Ceramic Capacitors K221K15C0GK5TH5

Description
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15C0GK5TH5-ND
Ceramic Capacitors K221K15C0GK5TH5-ND
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 220Pf ±10% C0G Reel E3 Vishay - 92K2443 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±10% C0G Reel E3 Vishay
92K2443
K 200V 220Pf ±10% C0G Reel E3 Vishay 92K2443
K 200V 220PF ±10% C0G REEL E3

K 200V 220PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221K15C0GK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15C0GK5TH5
Capacitors - Ceramic Capacitors K221K15C0GK5TH5
CAP CER 220PF 200V C0G/NP0 RAD

CAP CER 220PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221K15C0GK5TH5-ND 92K2443 K221K15C0GK5TH5
Product Name Ceramic Capacitors K 200V 220Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details