Vishay Intertechnology, Inc. 220pF 100V Capacitor K221K15C0GH53L2

Description
220pF 100V C0G MLCC Radial Ceramic Capacitor Product overview: K221K15C0GH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15C0GH53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220pF 100V C0G MLCC Radial Ceramic Capacitor Product overview: K221K15C0GH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15C0GH53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220pF 100V Capacitor
60-K221K15C0GH53L2
220pF 100V Capacitor 60-K221K15C0GH53L2
220pF 100V C0G MLCC Radial Ceramic Capacitor Product overview: K221K15C0GH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15C0GH53L2 can be used for catalog matching and distributor lookup.

220pF 100V C0G MLCC Radial Ceramic Capacitor Product overview: K221K15C0GH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15C0GH53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K221K15C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15C0GH53L2-ND
Ceramic Capacitors K221K15C0GH53L2-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 220Pf 100V, C0G, 10%, Radial; Capacitance Vishay - 72C8523 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 10%, Radial; Capacitance Vishay
72C8523
Ceramic Capacitor 220Pf 100V, C0G, 10%, Radial; Capacitance Vishay 72C8523
CERAMIC CAPACITOR 220PF 100V, C0G, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K221K15C0GH53L2 K221K15C0GH53L2-ND 72C8523
Product Name 220pF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 220Pf 100V, C0G, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details