Vishay Intertechnology, Inc. Ceramic Capacitors K221K10X7RF5UL2

Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K10X7RF5UL2-ND
Ceramic Capacitors K221K10X7RF5UL2-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221K10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K10X7RF5UL2
Capacitors - Ceramic Capacitors K221K10X7RF5UL2
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site
K 50V 220Pf ±10% X7R Ammo E3 Vishay - 92K2423 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±10% X7R Ammo E3 Vishay
92K2423
K 50V 220Pf ±10% X7R Ammo E3 Vishay 92K2423
K 50V 220PF ±10% X7R AMMO E3

K 50V 220PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221K10X7RF5UL2-ND K221K10X7RF5UL2 92K2423
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 220Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details