Vishay Intertechnology, Inc. Ceramic Capacitors K221K10C0GH5UH5

Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K10C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K10C0GH5UH5-ND
Ceramic Capacitors K221K10C0GH5UH5-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221K10C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K10C0GH5UH5
Capacitors - Ceramic Capacitors K221K10C0GH5UH5
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number K221K10C0GH5UH5-ND K221K10C0GH5UH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details